Vishay Precision Group Trimmer Potentiometers T7YA103MT20

Description
Vishay T7YA103MT20 Trimmer Potentiometer
Request a Quote Datasheet
Description
Vishay T7YA103MT20 Trimmer Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3746787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3746787
Trimmer Potentiometers 3746787
Vishay T7YA103MT20 Trimmer Potentiometer

Vishay T7YA103MT20 Trimmer Potentiometer

Supplier's Site
Trimmer Potentiometers - 3746787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3746787P
Trimmer Potentiometers 3746787P
Vishay T7YA103MT20 Trimmer Potentiometer

Vishay T7YA103MT20 Trimmer Potentiometer

Supplier's Site
Trimmer Potentiometers - 1679366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679366
Trimmer Potentiometers 1679366
Vishay T7YA103MT20 Trimmer Potentiometer

Vishay T7YA103MT20 Trimmer Potentiometer

Supplier's Site
Trimmer Potentiometers - 716-T7YA103MT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T7YA103MT20-ND
Trimmer Potentiometers 716-T7YA103MT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay - 84Y6654 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay
84Y6654
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay 84Y6654
TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3746787 3746787P 716-T7YA103MT20-ND 84Y6654
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Single Turn Single Turn Single Resistor
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10000 ohms
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers