Vishay Precision Group 0.5 W 1000 ohm Resistor T7YA102MB40

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, ROHS COMPLIANT Product overview: T7YA102MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA102MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, ROHS COMPLIANT Product overview: T7YA102MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA102MB40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 W 1000 ohm Resistor - 80-T7YA102MB40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 1000 ohm Resistor
80-T7YA102MB40
0.5 W 1000 ohm Resistor 80-T7YA102MB40
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, ROHS COMPLIANT Product overview: T7YA102MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA102MB40 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 1000 ohm, ROHS COMPLIANT Product overview: T7YA102MB40 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 1000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T7YA102MB40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 1.0K OHM 7MM DIA CERM ST - T7YA102MB40 - ASAP Semiconductor LLC
Anaheim, CA, United States
POT 1.0K OHM 7MM DIA CERM ST
T7YA102MB40
POT 1.0K OHM 7MM DIA CERM ST T7YA102MB40
POT 1.0Kohm 7MM DIA CERM ST

POT 1.0Kohm 7MM DIA CERM ST

Supplier's Site
Trimmer Potentiometers - T7YA-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T7YA-1.0K-ND
Trimmer Potentiometers T7YA-1.0K-ND
1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M6990 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M6990
Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M6990
TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:T7 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay - 26M4590 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
26M4590
Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay 26M4590
TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, POT, 1K, 1TURN, THD; Track Resistance:1kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T7 Series; Power Rating:500mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T7YA102MB40 T7YA102MB40 T7YA-1.0K-ND 70M6990 26M4590
Product Name 0.5 W 1000 ohm Resistor POT 1.0K OHM 7MM DIA CERM ST Trimmer Potentiometers Trimmer, Potentiometer, 1Kohm 1Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 1K, 1Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details