Vishay Precision Group 0.5 W 10000 ohm Resistor T73YU103KT20

Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73YU103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YU103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73YU103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YU103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 W 10000 ohm Resistor - 80-T73YU103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5 W 10000 ohm Resistor
80-T73YU103KT20
0.5 W 10000 ohm Resistor 80-T73YU103KT20
RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73YU103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YU103KT20 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 1 TURN(S), 0.5 W, 10000 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T73YU103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 W, 10000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 10000 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YU103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T73YU103KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YU103KT20-ND
Trimmer Potentiometers 716-T73YU103KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7262 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7262
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7262
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T73YU103KT20 716-T73YU103KT20-ND 70M7262
Product Name 0.5 W 10000 ohm Resistor Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 10000 ohms
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data