Cermet Trimmer Resistor 500kΩ 10% 300VDC TH Product overview: T73YP504KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP504KT20 can be used for catalog matching and distributor lookup.
500 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
POT 500Kohm 1/4"""" SQ CERM ST
TRIMMER POTENTIOMETER, 500KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:180mW RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-T73YP504KT20 | T73YP-500K-ND | T73YP504KT20 | 70M7260 |
| Product Name | Resistor | Trimmer Potentiometers | POT 500K OHM 1/4"""" SQ CERM ST | Trimmer Potentiometer, 500Kohm 1Turn Through Hole; Trimpot Type Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | Cermet |
| Resistance Range | 500000 ohms | 500000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % | ||
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |