Vishay Precision Group POT 5.0K OHM 1/4"""" SQ CERM ST T73YP502KT20

Description
POT 5.0Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 5.0Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 5.0K OHM 1/4
Anaheim, CA, United States
POT 5.0K OHM 1/4"""" SQ CERM ST
T73YP502KT20
POT 5.0K OHM 1/4"""" SQ CERM ST T73YP502KT20
POT 5.0Kohm 1/4"""" SQ CERM ST

POT 5.0Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - T73YP-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YP-5.0K-ND
Trimmer Potentiometers T73YP-5.0K-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W Trimmer Potentiometer - 80-T73YP502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73YP502KT20
0.5W Trimmer Potentiometer 80-T73YP502KT20
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: T73YP502KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP502KT20 can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: T73YP502KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7258 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7258
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7258
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YP502KT20 T73YP-5.0K-ND 80-T73YP502KT20 70M7258
Product Name POT 5.0K OHM 1/4"""" SQ CERM ST Trimmer Potentiometers 0.5W Trimmer Potentiometer Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details