Vishay Intertechnology, Inc. POT 500 OHM 1/4"""" SQ CERM ST T73YP501KT20

Description
POT 500ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 500ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 500 OHM 1/4
Anaheim, CA, United States
POT 500 OHM 1/4"""" SQ CERM ST
T73YP501KT20
POT 500 OHM 1/4"""" SQ CERM ST T73YP501KT20
POT 500ohm 1/4"""" SQ CERM ST

POT 500ohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - 716-T73YP501KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YP501KT20-ND
Trimmer Potentiometers 716-T73YP501KT20-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.5W Trimmer Potentiometer - 80-T73YP501KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.5W Trimmer Potentiometer
80-T73YP501KT20
500 OHM 0.5W Trimmer Potentiometer 80-T73YP501KT20
TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: T73YP501KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP501KT20 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.5W PC PIN TOP Product overview: T73YP501KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP501KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
70218789
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W 70218789
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number T73YP501KT20 716-T73YP501KT20-ND 80-T73YP501KT20 70218789
Product Name POT 500 OHM 1/4"""" SQ CERM ST Trimmer Potentiometers 500 OHM 0.5W Trimmer Potentiometer Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
Technology / Construction Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Mounting / Packaging ThroughHole ThroughHole; PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Rotary Potentiometers - 04-0989-0610 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Potentiometer, 10K - K106A123A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Global potentiometer module - comex global potentiometer module - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details