Vishay Precision Group POT 20K OHM 1/4"""" SQ CERM ST T73YP203KT20

Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 20K OHM 1/4
Anaheim, CA, United States
POT 20K OHM 1/4"""" SQ CERM ST
T73YP203KT20
POT 20K OHM 1/4"""" SQ CERM ST T73YP203KT20
POT 20Kohm 1/4"""" SQ CERM ST

POT 20Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - T73YP-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YP-20K-ND
Trimmer Potentiometers T73YP-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1380028-T73YP203KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1380028-T73YP203KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1380028-T73YP203KT20
Win Source Part Number: 1380028-T73YP203KT20 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Sfernice Series: T73 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.276" x 0.260" Face (7.00mm x 6.60mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.5W, 1/2W Termination Style: PC Pins Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1380028-T73YP203KT20
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Sfernice
Series: T73
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.276" x 0.260" Face (7.00mm x 6.60mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.5W, 1/2W
Termination Style: PC Pins
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7251 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7251
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7251
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YP203KT20 T73YP-20K-ND 1380028-T73YP203KT20 70M7251
Product Name POT 20K OHM 1/4"""" SQ CERM ST Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details