Vishay Intertechnology, Inc. POT 200 OHM 1/4"""" SQ CERM ST T73YP201KT20

Description
POT 200ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 200ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 200 OHM 1/4
Anaheim, CA, United States
POT 200 OHM 1/4"""" SQ CERM ST
T73YP201KT20
POT 200 OHM 1/4"""" SQ CERM ST T73YP201KT20
POT 200ohm 1/4"""" SQ CERM ST

POT 200ohm 1/4"""" SQ CERM ST

Supplier's Site
200 OHM 0.5W Trimmer Potentiometer - 80-T73YP201KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.5W Trimmer Potentiometer
80-T73YP201KT20
200 OHM 0.5W Trimmer Potentiometer 80-T73YP201KT20
TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: T73YP201KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP201KT20 can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.5W PC PIN TOP Product overview: T73YP201KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP201KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T73YP201KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YP201KT20-ND
Trimmer Potentiometers 716-T73YP201KT20-ND
200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

200 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7249 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Vishay
70M7249
Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Vishay 70M7249
TRIMMER, POTENTIOMETER, 200 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 200 OHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YP201KT20 80-T73YP201KT20 716-T73YP201KT20-ND 70M7249
Product Name POT 200 OHM 1/4"""" SQ CERM ST 200 OHM 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer, 200 Ohm 1Turn Thru Hole; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers