Vishay Intertechnology, Inc. POT 1.0M OHM 1/4"""" SQ CERM ST T73YP105KT20

Description
POT 1.0Mohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 1.0Mohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0M OHM 1/4
Anaheim, CA, United States
POT 1.0M OHM 1/4"""" SQ CERM ST
T73YP105KT20
POT 1.0M OHM 1/4"""" SQ CERM ST T73YP105KT20
POT 1.0Mohm 1/4"""" SQ CERM ST

POT 1.0Mohm 1/4"""" SQ CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T73YP105KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73YP105KT20
0.5W Trimmer Potentiometer 80-T73YP105KT20
TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: T73YP105KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP105KT20 can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.5W PC PIN TOP Product overview: T73YP105KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP105KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T73YP-1.0M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YP-1.0M-ND
Trimmer Potentiometers T73YP-1.0M-ND
1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 MOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay - 70M7247 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay
70M7247
Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay 70M7247
TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:90mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1MOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:90mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YP105KT20 80-T73YP105KT20 T73YP-1.0M-ND 70M7247
Product Name POT 1.0M OHM 1/4"""" SQ CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 1Mohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 1.00E6 ohms 1.00E6 ohms
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details