100 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Resistor Trimmer, Cermet, 100 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole Product overview: T73YP104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100 kOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 100 kOhm, 500 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP104KT20 can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER, 100KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | T73YP-100K-ND | 80-T73YP104KT20 | 70M7246 | 70218785 |
| Product Name | Trimmer Potentiometers | Through-Hole 100 kOhm 500 mW Resistor | Trimmer Potentiometer, 100Kohm 1Turn Through Hole; Trimpot Type Vishay | Trimmer;Cermet;Rest 100 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W |
| Technology / Construction | Cermet | CERMET | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; PCB | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Trimmer | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Resistance Range | 100000 ohms | 100000 ohms |