Vishay Precision Group 0.5W Resistor T73YP103KT20

Description
10k Ohm Cermet Trimmer Resistor, 10% Tol, 0.5W, 1 Turn, Thru-Hole Product overview: T73YP103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10k Ohm Cermet Trimmer Resistor, 10% Tol, 0.5W, 1 Turn, Thru-Hole Product overview: T73YP103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Resistor - 80-T73YP103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Resistor
80-T73YP103KT20
0.5W Resistor 80-T73YP103KT20
10k Ohm Cermet Trimmer Resistor, 10% Tol, 0.5W, 1 Turn, Thru-Hole Product overview: T73YP103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP103KT20 can be used for catalog matching and distributor lookup.

10k Ohm Cermet Trimmer Resistor, 10% Tol, 0.5W, 1 Turn, Thru-Hole Product overview: T73YP103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YP103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1202-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1202-ND
Trimmer Potentiometers 716-1202-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
POT 10K OHM 1/4
Anaheim, CA, United States
POT 10K OHM 1/4"""" SQ CERM ST
T73YP103KT20
POT 10K OHM 1/4"""" SQ CERM ST T73YP103KT20
POT 10Kohm 1/4"""" SQ CERM ST

POT 10Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay - 54M1389 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay
54M1389
Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay 54M1389
TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T73 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 10K, 1TURN, THD; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T73 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W - 70218784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
70218784
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W 70218784
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-T73YP103KT20 716-1202-ND T73YP103KT20 54M1389 70218784
Product Name 0.5W Resistor Trimmer Potentiometers POT 10K OHM 1/4"""" SQ CERM ST Trimmer, Pot, 10K, 1Turn, Thd; Track Resistance Vishay Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details