Vishay Intertechnology, Inc. Trimmer Potentiometers T73YE503KT20

Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T73YE-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YE-50K-ND
Trimmer Potentiometers T73YE-50K-ND
50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

50 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Through-Hole 50 kOhm 500 mW Resistor - 80-T73YE503KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 50 kOhm 500 mW Resistor
80-T73YE503KT20
Through-Hole 50 kOhm 500 mW Resistor 80-T73YE503KT20
Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole Product overview: T73YE503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 kOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 50 kOhm, 500 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE503KT20 can be used for catalog matching and distributor lookup.

Resistor Trimmer, Cermet, 50 kOhm, ± 10%, 500 mW, 1 Turn, Single Turn, Through Hole Product overview: T73YE503KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 50 kOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 50 kOhm, 500 mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE503KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 50K OHM 1/4
Anaheim, CA, United States
POT 50K OHM 1/4"""" SQ CERM ST
T73YE503KT20
POT 50K OHM 1/4"""" SQ CERM ST T73YE503KT20
POT 50Kohm 1/4"""" SQ CERM ST

POT 50Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7239 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7239
Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7239
TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YE-50K-ND 80-T73YE503KT20 T73YE503KT20 70M7239
Product Name Trimmer Potentiometers Through-Hole 50 kOhm 500 mW Resistor POT 50K OHM 1/4"""" SQ CERM ST Trimmer Potentiometer, 50Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Resistance Range 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details