Vishay Precision Group Through-Hole 0.5W Resistor T73YE502KT20

Description
Cermet Trimmer Resistor, 5kR, 0.5W, 1 Turn, Through Hole Product overview: T73YE502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE502KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cermet Trimmer Resistor, 5kR, 0.5W, 1 Turn, Through Hole Product overview: T73YE502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE502KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W Resistor - 80-T73YE502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
80-T73YE502KT20
Through-Hole 0.5W Resistor 80-T73YE502KT20
Cermet Trimmer Resistor, 5kR, 0.5W, 1 Turn, Through Hole Product overview: T73YE502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE502KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 5kR, 0.5W, 1 Turn, Through Hole Product overview: T73YE502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1201-ND
Trimmer Potentiometers 716-1201-ND
5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay - 72M5959 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay
72M5959
Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay 72M5959
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T73YE502KT20 716-1201-ND 72M5959
Product Name Through-Hole 0.5W Resistor Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 5000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data