Vishay Precision Group POT 500 OHM 1/4"""" SQ CERM ST T73YE501KT20

Description
POT 500ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 500ohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 500 OHM 1/4
Anaheim, CA, United States
POT 500 OHM 1/4"""" SQ CERM ST
T73YE501KT20
POT 500 OHM 1/4"""" SQ CERM ST T73YE501KT20
POT 500ohm 1/4"""" SQ CERM ST

POT 500ohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - 716-T73YE501KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YE501KT20-ND
Trimmer Potentiometers 716-T73YE501KT20-ND
500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.5W 250V Resistor - 80-T73YE501KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T73YE501KT20
0.5W 250V Resistor 80-T73YE501KT20
500R Cermet Trimmer Resistor, 0.5W, 250V, Linear, 10% Product overview: T73YE501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE501KT20 can be used for catalog matching and distributor lookup.

500R Cermet Trimmer Resistor, 0.5W, 250V, Linear, 10% Product overview: T73YE501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE501KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fort Worth, TX, USA
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
70218781
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W 70218781
Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Supplier's Site
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Vishay - 70M7238 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Vishay
70M7238
Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Vishay 70M7238
TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 500 OHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73YE501KT20 716-T73YE501KT20-ND 80-T73YE501KT20 70218781 70M7238
Product Name POT 500 OHM 1/4"""" SQ CERM ST Trimmer Potentiometers 0.5W 250V Resistor Trimmer;Cermet;Rest 500 Ohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W Trimmer Potentiometer, 500 Ohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet CERMET Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Mounting / Packaging ThroughHole ThroughHole; PCB ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers