Trimmer Resistors - Through Hole 1/4SQ 2.5Kohms Top Adjust Product overview: T73YE252KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE252KT20 can be used for catalog matching and distributor lookup.
Trimmer Potentiometer Turn
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-T73YE252KT20 | 716-T73YE252KT20-ND |
| Product Name | Through-Hole Resistor | Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet |
| Resistance Range | 2500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 300 volts |