Vishay Precision Group POT 20K OHM 1/4"""" SQ CERM ST T73YE203KT20

Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 20K OHM 1/4
Anaheim, CA, United States
POT 20K OHM 1/4"""" SQ CERM ST
T73YE203KT20
POT 20K OHM 1/4"""" SQ CERM ST T73YE203KT20
POT 20Kohm 1/4"""" SQ CERM ST

POT 20Kohm 1/4"""" SQ CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T73YE203KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73YE203KT20
0.5W Trimmer Potentiometer 80-T73YE203KT20
TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: T73YE203KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE203KT20 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN TOP Product overview: T73YE203KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE203KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T73YE-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YE-20K-ND
Trimmer Potentiometers T73YE-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7227 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7227
Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7227
TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site
T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer - 875-T73YE203KT20 - Utmel Electronic Limited
Hong Kong, China
T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer
875-T73YE203KT20
T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer 875-T73YE203KT20
T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer

T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T73YE203KT20 80-T73YE203KT20 T73YE-20K-ND 70M7227 875-T73YE203KT20
Product Name POT 20K OHM 1/4"""" SQ CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 1Turn Through Hole; Trimpot Type Vishay T73 Series 1/4 inch Square 20 kOhm ±10 % Single-Turn Cermet Sealed Trimmer
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details