Vishay Precision Group 0.5W Trimmer Potentiometer T73YE202KT20

Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: T73YE202KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE202KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: T73YE202KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE202KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-T73YE202KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73YE202KT20
0.5W Trimmer Potentiometer 80-T73YE202KT20
TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: T73YE202KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE202KT20 can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.5W PC PIN TOP Product overview: T73YE202KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE202KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 2.0K OHM 1/4
Anaheim, CA, United States
POT 2.0K OHM 1/4"""" SQ CERM ST
T73YE202KT20
POT 2.0K OHM 1/4"""" SQ CERM ST T73YE202KT20
POT 2.0Kohm 1/4"""" SQ CERM ST

POT 2.0Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - T73YE-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73YE-2.0K-ND
Trimmer Potentiometers T73YE-2.0K-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7226 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7226
Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7226
TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T73YE202KT20 T73YE202KT20 T73YE-2.0K-ND 70M7226
Product Name 0.5W Trimmer Potentiometer POT 2.0K OHM 1/4"""" SQ CERM ST Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 1Turn Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details