Vishay Precision Group Trimmer Potentiometers T73YE201KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T73YE201KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YE201KT20-ND
Trimmer Potentiometers 716-T73YE201KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Through-Hole Resistor - 80-T73YE201KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
80-T73YE201KT20
Through-Hole Resistor 80-T73YE201KT20
Trimmer Resistors - Through Hole 1/4"SQ V/ADJ 200 Product overview: T73YE201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE201KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - Through Hole 1/4"SQ V/ADJ 200 Product overview: T73YE201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE201KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
T73 Ye 200U 10% Tu E3 / Tube Vishay - 70M7225 - Newark, An Avnet Company
Chicago, IL, United States
T73 Ye 200U 10% Tu E3 / Tube Vishay
70M7225
T73 Ye 200U 10% Tu E3 / Tube Vishay 70M7225
T73 YE 200U 10% TU e3 / TUBE

T73 YE 200U 10% TU e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-T73YE201KT20-ND 80-T73YE201KT20 70M7225
Product Name Trimmer Potentiometers Through-Hole Resistor T73 Ye 200U 10% Tu E3 / Tube Vishay
Technology / Construction Cermet CERMET
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details