Vishay Precision Group 0.5W 250V Resistor T73YE103KT20

Description
10kR Cermet Trimmer Resistor, 0.5W, 250V, TH Product overview: T73YE103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR Cermet Trimmer Resistor, 0.5W, 250V, TH Product overview: T73YE103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE103KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 80-T73YE103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
80-T73YE103KT20
0.5W 250V Resistor 80-T73YE103KT20
10kR Cermet Trimmer Resistor, 0.5W, 250V, TH Product overview: T73YE103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE103KT20 can be used for catalog matching and distributor lookup.

10kR Cermet Trimmer Resistor, 0.5W, 250V, TH Product overview: T73YE103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YE103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-1200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-1200-ND
Trimmer Potentiometers 716-1200-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 8509643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
8509643
Trimmer Potentiometers 8509643
Trimmer;Cermet;Rest 10 Kilohms

Trimmer;Cermet;Rest 10 Kilohms

Supplier's Site
Trimmer Potentiometers - T73YE103KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T73YE103KT20
Trimmer Potentiometers T73YE103KT20
TRIMMER 10K OHM 0.5W PC PIN TOP

TRIMMER 10K OHM 0.5W PC PIN TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W - 70218777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W
70218777
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W 70218777
Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W

Supplier's Site
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay - 70M7221 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay
70M7221
Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay 70M7221
TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay - 84Y6656 - Newark, An Avnet Company
Chicago, IL, United States
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay
84Y6656
Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay 84Y6656
TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T73 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMING POTENTIOMETER, 10K, 1TURN, THT; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Through Hole; Product Range:T73 Series; Power Rating:500mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T73YE103KT20 716-1200-ND 8509643 T73YE103KT20 70218777 70M7221 84Y6656
Product Name 0.5W 250V Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.5W Trimmer Potentiometer, 10Kohm 1Turn Through Hole; Trimpot Type Vishay Trimming Potentiometer, 10K, 1Turn, Tht; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data