SFERNICE POTENTIOMETERS & TRIMME Product overview: T73YB503KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73YB503KT20 can be used for catalog matching and distributor lookup.
Trimmer Potentiometer Turn
TRIMMER, POTENTIOMETER, 50KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-T73YB503KT20 | 716-T73YB503KT20-ND | 70M7217 |
| Product Name | Trimmer Potentiometer | Trimmer Potentiometers | Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Vishay |
| Resistance Range | 50000 ohms | ||
| Operating DC Voltage | 158 volts | ||
| Operating AC Voltage | 158 volts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS |