Vishay Precision Group Trimmer Potentiometers T73YB501KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T73YB501KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YB501KT20-ND
Trimmer Potentiometers 716-T73YB501KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Vishay - 70M7215 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Vishay
70M7215
Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Vishay 70M7215
TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Adjustment Type:Top; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 500 OHM 1TURN THRU HOLE; Adjustment Type:Top; Filter Terminals:Surface Mount; No. of Turns:1; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T73YB501KT20-ND 70M7215
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 500 Ohm 1Turn Thru Hole; Adjustment Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers