Vishay Precision Group Trimmer Potentiometers T73YB203KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T73YB203KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73YB203KT20-ND
Trimmer Potentiometers 716-T73YB203KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Vishay - 70M7212 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Vishay
70M7212
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Vishay 70M7212
TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T73YB203KT20-ND 70M7212
Product Name Trimmer Potentiometers Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole; Trimpot Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers