5 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
POT 5.0Kohm 1/4"""" SQ CERM ST
TRIMMER POTENTIOMETER, 5KOHM 1TURN THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | T73XX-5.0K-ND | T73XX502KT20 | 70M7203 |
| Product Name | Trimmer Potentiometers | POT 5.0K OHM 1/4"""" SQ CERM ST | Trimmer Potentiometer, 5Kohm 1Turn Through Hole; Trimpot Type Vishay |
| Technology / Construction | Cermet | Cermet | Cermet |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Tolerance | 10 +/- % |