Vishay Precision Group POT 20K OHM 1/4"""" SQ CERM ST T73XX203KT20

Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 20Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 20K OHM 1/4
Anaheim, CA, United States
POT 20K OHM 1/4"""" SQ CERM ST
T73XX203KT20
POT 20K OHM 1/4"""" SQ CERM ST T73XX203KT20
POT 20Kohm 1/4"""" SQ CERM ST

POT 20Kohm 1/4"""" SQ CERM ST

Supplier's Site
0.5W Trimmer Potentiometer - 80-T73XX203KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-T73XX203KT20
0.5W Trimmer Potentiometer 80-T73XX203KT20
TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: T73XX203KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XX203KT20 can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.5W PC PIN SIDE Product overview: T73XX203KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XX203KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T73XX-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73XX-20K-ND
Trimmer Potentiometers T73XX-20K-ND
20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

20 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay - 70M7193 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
70M7193
Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay 70M7193
TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 20KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73XX203KT20 80-T73XX203KT20 T73XX-20K-ND 70M7193
Product Name POT 20K OHM 1/4"""" SQ CERM ST 0.5W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Potentiometer, 20Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
Technology / Construction Cermet CERMET Cermet Cermet
Resistance Range 20000 ohms 20000 ohms
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details