Vishay Intertechnology, Inc. POT 2.0K OHM 1/4"""" SQ CERM ST T73XX202KT20

Description
POT 2.0Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet
Description
POT 2.0Kohm 1/4"""" SQ CERM ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 2.0K OHM 1/4
Anaheim, CA, United States
POT 2.0K OHM 1/4"""" SQ CERM ST
T73XX202KT20
POT 2.0K OHM 1/4"""" SQ CERM ST T73XX202KT20
POT 2.0Kohm 1/4"""" SQ CERM ST

POT 2.0Kohm 1/4"""" SQ CERM ST

Supplier's Site
Trimmer Potentiometers - T73XX-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T73XX-2.0K-ND
Trimmer Potentiometers T73XX-2.0K-ND
2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

2 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay - 70M7192 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
70M7192
Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay 70M7192
TRIMMER, POTENTIOMETER, 2KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 2KOHM 1TURN THRU HOLE, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T73XX202KT20 T73XX-2.0K-ND 70M7192
Product Name POT 2.0K OHM 1/4"""" SQ CERM ST Trimmer Potentiometers Trimmer, Potentiometer, 2Kohm 1Turn Thru Hole, Full Reel; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 2000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details