Res Trimmer 50K Ohm 10% 1/2W 1Turn Pin Thru-Hole Tube
Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME Product overview: T73XH503KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH503KT20 can be used for catalog matching and distributor lookup.
TRIMMER, POTENTIOMETER, 50KOHM 1TURN THRU HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Power Rating:500mW RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | T73XH503KT20 | 716-T73XH503KT20-ND | 80-T73XH503KT20 | 30M8123 |
| Product Name | Res Trimmer 50K Ohm 10% 1/2W 1Turn Pin Thru-Hole Tube | Trimmer Potentiometers | Trimmer Potentiometer | Trimmer, Potentiometer, 50Kohm 1Turn Thru Hole; Trimpot Type Vishay |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | ||
| Power Rating | 2 watts | 0.5000 watts | ||
| Technology / Construction | Cermet | Cermet | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |