Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME Product overview: T73XH501KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH501KT20 can be used for catalog matching and distributor lookup.
Res Trimmer 500 Ohm 10% 1/2W 1Turn Pin Thru-Hole Tube
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-T73XH501KT20-ND | 80-T73XH501KT20 | T73XH501KT20 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometer | Res Trimmer 500 Ohm 10% 1/2W 1Turn Pin Thru-Hole Tube |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer; Trimmer | ||
| Resistance Range | 500 ohms | 500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |