Vishay Precision Group Through-Hole Resistor T73XH102KT20

Description
Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 1K Product overview: T73XH102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH102KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 1K Product overview: T73XH102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH102KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 80-T73XH102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
80-T73XH102KT20
Through-Hole Resistor 80-T73XH102KT20
Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 1K Product overview: T73XH102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH102KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 1K Product overview: T73XH102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T73XH102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T73XH102KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T73XH102KT20-ND
Trimmer Potentiometers 716-T73XH102KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer, Cermet, 1Kohm, 1Turn, Through Hole; Trimpot Type Vishay - 70M7153 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, Cermet, 1Kohm, 1Turn, Through Hole; Trimpot Type Vishay
70M7153
Trimmer Potentiometer, Cermet, 1Kohm, 1Turn, Through Hole; Trimpot Type Vishay 70M7153
TRIMMER POTENTIOMETER, CERMET, 1KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, CERMET, 1KOHM, 1TURN, THROUGH HOLE; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T73XH102KT20 716-T73XH102KT20-ND 70M7153
Product Name Through-Hole Resistor Trimmer Potentiometers Trimmer Potentiometer, Cermet, 1Kohm, 1Turn, Through Hole; Trimpot Type Vishay
Technology / Construction CERMET Cermet Cermet
Resistance Range 1000 ohms
Tolerance 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details