TVS DIODE 17.1VWM 27.7V DFN3820A
TVS DIODE 17.1VWM 27.7V DFN3820A
TVS DIODE 17.1VWM 27.7V DFN3820A
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T6N20CAHM3/ICT-ND | 277532 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | 2-VDFN | DFN3820A |
| Peak Pulse Power | 600 watts | |
| VC | 27.7 volts | |
| VBR | 19 volts |