Low-profile 600 W uni-directional TVS DF
Low-profile 600 W uni-directional TVS DF
Low-profile 600 W uni-directional TVS DF
TVS DIODE 17.1VWM 27.7V DFN3820A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2796516P | 112-T6N20AHM3/HTR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | DFN3820A | 2-VDFN |
| Pin Count | 2 |