TVS DIODE 15.3VWM 25.5V DFN3820A
TVS DIODE 15.3VWM 25.5V DFN3820A
TVS DIODE 15.3VWM 25.5V DFN3820A
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T6N18AHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 2-VDFN |
| Peak Pulse Power | 600 watts |
| VC | 25.5 volts |