TVS DIODE 13.6VWM 22.5V DFN3820A
Low-profile 600 W uni-directional TVS DF
Low-profile 600 W uni-directional TVS DF
Low-profile 600 W uni-directional TVS DF
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T6N16AHM3/HTR-ND | 2796512P |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | 2-VDFN | DFN3820A |
| Peak Pulse Power | 600 watts | |
| VC | 22.5 volts | |
| VBR | 15.2 volts |