Vishay Precision Group Trimmer Potentiometers T63YB504KT20

Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YB-500K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-500K-ND
Trimmer Potentiometers T63YB-500K-ND
500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

500 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3747134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747134
Trimmer Potentiometers 3747134
Vishay T63YB504KT20

Vishay T63YB504KT20

Supplier's Site
Trimmer Potentiometers - 3747134P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747134P
Trimmer Potentiometers 3747134P
Vishay T63YB504KT20

Vishay T63YB504KT20

Supplier's Site
Trimmer Potentiometers - 1679529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679529
Trimmer Potentiometers 1679529
Vishay T63YB504KT20

Vishay T63YB504KT20

Supplier's Site
500KOHM 0.25W Trimmer Potentiometer - 80-T63YB504KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500KOHM 0.25W Trimmer Potentiometer
80-T63YB504KT20
500KOHM 0.25W Trimmer Potentiometer 80-T63YB504KT20
TRIMMER 500KOHM 0.25W PC PIN TOP Product overview: T63YB504KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB504KT20 can be used for catalog matching and distributor lookup.

TRIMMER 500KOHM 0.25W PC PIN TOP Product overview: T63YB504KT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB504KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 500K OHM 1/4
Anaheim, CA, United States
POT 500K OHM 1/4"""" SQ CERM MT
T63YB504KT20
POT 500K OHM 1/4"""" SQ CERM MT T63YB504KT20
POT 500Kohm 1/4"""" SQ CERM MT

POT 500Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer, Pot, 500K, 15Turn, Thd; Track Resistance Vishay - 34M8898 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500K, 15Turn, Thd; Track Resistance Vishay
34M8898
Trimmer, Pot, 500K, 15Turn, Thd; Track Resistance Vishay 34M8898
TRIMMER, POT, 500K, 15TURN, THD; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500K, 15TURN, THD; Track Resistance:500kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T63YB-500K-ND 3747134 3747134P 80-T63YB504KT20 T63YB504KT20 34M8898
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500KOHM 0.25W Trimmer Potentiometer POT 500K OHM 1/4"""" SQ CERM MT Trimmer, Pot, 500K, 15Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor
Unlock Full Specs
to access all available technical data