Vishay Precision Group Trimmer Potentiometers T63YB502KT20

Description
Vishay T63YB502KT20
Request a Quote Datasheet
Description
Vishay T63YB502KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3747061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747061
Trimmer Potentiometers 3747061
Vishay T63YB502KT20

Vishay T63YB502KT20

Supplier's Site
Trimmer Potentiometers - 3747061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747061P
Trimmer Potentiometers 3747061P
Vishay T63YB502KT20

Vishay T63YB502KT20

Supplier's Site
Trimmer Potentiometers - 1679526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679526
Trimmer Potentiometers 1679526
Vishay T63YB502KT20

Vishay T63YB502KT20

Supplier's Site
0.25W Resistor - 80-T63YB502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63YB502KT20
0.25W Resistor 80-T63YB502KT20
5kR Cermet Trimmer Resistor, 0.25W, 15 Turns, Linear Taper, PCB Mount Product overview: T63YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB502KT20 can be used for catalog matching and distributor lookup.

5kR Cermet Trimmer Resistor, 0.25W, 15 Turns, Linear Taper, PCB Mount Product overview: T63YB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63YB-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-5.0K-ND
Trimmer Potentiometers T63YB-5.0K-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 5.0K OHM 1/4
Anaheim, CA, United States
POT 5.0K OHM 1/4"""" SQ CERM MT
T63YB502KT20
POT 5.0K OHM 1/4"""" SQ CERM MT T63YB502KT20
POT 5.0Kohm 1/4"""" SQ CERM MT

POT 5.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay - 61M2854 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay
61M2854
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay 61M2854
TRIMMER POTENTIOMETER, 5KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay - 34M8897 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay
34M8897
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay 34M8897
TRIMMER, POT, 5K, 15TURN, THD; Track Resistance:5kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 15TURN, THD; Track Resistance:5kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH - 70218595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
70218595
Trimmer;Cermet;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH 70218595
Multi-Turn Sealed Container Cermet Trimmer Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life. Features 0.25 Watt at 85°C Industrial Grade CECC 41 100 MIL-R-22097 Multiturn Operation A Low Contact Resistance Variation Tight Tolerancing Low End Contact Resistance

Multi-Turn Sealed Container Cermet Trimmer
Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life.
Features

  • 0.25 Watt at 85°C
  • Industrial Grade
  • CECC 41 100
  • MIL-R-22097
  • Multiturn Operation
  • A Low Contact Resistance Variation
  • Tight Tolerancing
  • Low End Contact Resistance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3747061 3747061P 80-T63YB502KT20 T63YB-5.0K-ND T63YB502KT20 61M2854 34M8897 70218595
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers POT 5.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay Trimmer;Cermet;Rest 5 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole ThroughHole; PCB
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details