Vishay Precision Group Trimmer Potentiometers T63YB501KT20

Description
Vishay T63YB501KT20
Request a Quote Datasheet
Description
Vishay T63YB501KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3747027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747027
Trimmer Potentiometers 3747027
Vishay T63YB501KT20

Vishay T63YB501KT20

Supplier's Site
Trimmer Potentiometers - 3747027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747027P
Trimmer Potentiometers 3747027P
Vishay T63YB501KT20

Vishay T63YB501KT20

Supplier's Site
Trimmer Potentiometers - 1693138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693138
Trimmer Potentiometers 1693138
Vishay T63YB501KT20

Vishay T63YB501KT20

Supplier's Site
0.25 W 500 ohm Resistor - 80-T63YB501KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25 W 500 ohm Resistor
80-T63YB501KT20
0.25 W 500 ohm Resistor 80-T63YB501KT20
RESISTOR, TRIMMER, CERMET, 13 TURN(S), 0.25 W, 500 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T63YB501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 500 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB501KT20 can be used for catalog matching and distributor lookup.

RESISTOR, TRIMMER, CERMET, 13 TURN(S), 0.25 W, 500 ohm, 1/4 INCH, SQUARE, 3 PINS, ROHS COMPLIANT Product overview: T63YB501KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25 W, 500 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 500 ohm, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB501KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T63YB501KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T63YB501KT20-ND
Trimmer Potentiometers 716-T63YB501KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer, Pot, 500R, 15Turn, Thd; Track Resistance Vishay - 26M4588 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500R, 15Turn, Thd; Track Resistance Vishay
26M4588
Trimmer, Pot, 500R, 15Turn, Thd; Track Resistance Vishay 26M4588
TRIMMER, POT, 500R, 15TURN, THD; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 500R, 15TURN, THD; Track Resistance:500ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3747027 3747027P 80-T63YB501KT20 716-T63YB501KT20-ND 26M4588
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25 W 500 ohm Resistor Trimmer Potentiometers Trimmer, Pot, 500R, 15Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole
Configuration Multiturn Multiturn Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 500 ohms 500 ohms 500 ohms
Technology / Construction CERMET Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details