Vishay Precision Group 0.25W 250V Resistor T63YB204KT20

Description
200kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB204KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB204KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 80-T63YB204KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
80-T63YB204KT20
0.25W 250V Resistor 80-T63YB204KT20
200kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB204KT20 can be used for catalog matching and distributor lookup.

200kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB204KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB204KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63YB-200K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-200K-ND
Trimmer Potentiometers T63YB-200K-ND
200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

200 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 200K OHM 1/4
Anaheim, CA, United States
POT 200K OHM 1/4"""" SQ CERM MT
T63YB204KT20
POT 200K OHM 1/4"""" SQ CERM MT T63YB204KT20
POT 200Kohm 1/4"""" SQ CERM MT

POT 200Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometer, 200Kohm 15Turn Through Hole; Trimpot Type Vishay - 70M6913 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 15Turn Through Hole; Trimpot Type Vishay
70M6913
Trimmer Potentiometer, 200Kohm 15Turn Through Hole; Trimpot Type Vishay 70M6913
TRIMMER POTENTIOMETER, 200KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 200K; Track Resistance Vishay - 26M4585 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 200K; Track Resistance Vishay
26M4585
Trimmer, 15 Turn 200K; Track Resistance Vishay 26M4585
TRIMMER, 15 TURN 200K; Track Resistance:200kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 15 TURN 200K; Track Resistance:200kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T63YB204KT20 T63YB-200K-ND T63YB204KT20 70M6913 26M4585
Product Name 0.25W 250V Resistor Trimmer Potentiometers POT 200K OHM 1/4"""" SQ CERM MT Trimmer Potentiometer, 200Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, 15 Turn 200K; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data