Vishay Precision Group Trimmer Potentiometers T63YB203KT20

Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YB-20K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-20K-ND
Trimmer Potentiometers T63YB-20K-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
0.25W 250V Resistor - 80-T63YB203KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
80-T63YB203KT20
0.25W 250V Resistor 80-T63YB203KT20
20kR 0.25W Cermet Trimmer Resistor, Linear, 15 Turn, 250V Product overview: T63YB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB203KT20 can be used for catalog matching and distributor lookup.

20kR 0.25W Cermet Trimmer Resistor, Linear, 15 Turn, 250V Product overview: T63YB203KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB203KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 20K OHM 1/4
Anaheim, CA, United States
POT 20K OHM 1/4"""" SQ CERM MT
T63YB203KT20
POT 20K OHM 1/4"""" SQ CERM MT T63YB203KT20
POT 20Kohm 1/4"""" SQ CERM MT

POT 20Kohm 1/4"""" SQ CERM MT

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375092-T63YB203KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375092-T63YB203KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375092-T63YB203KT20
Win Source Part Number: 1375092-T63YB203KT20 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Vishay Sfernice Series: T63 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 20 kOhms Power (Watts): 0.25W, 1/4W Termination Style: PC Pins Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375092-T63YB203KT20
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Vishay Sfernice
Series: T63
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 20 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Vishay - 61M2853 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Vishay
61M2853
Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Vishay 61M2853
TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 20K; Track Resistance Vishay - 26M4584 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 20K; Track Resistance Vishay
26M4584
Trimmer, 15 Turn 20K; Track Resistance Vishay 26M4584
TRIMMER, 15 TURN 20K; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 15 TURN 20K; Track Resistance:20kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63YB-20K-ND 80-T63YB203KT20 T63YB203KT20 1375092-T63YB203KT20 61M2853 26M4584
Product Name Trimmer Potentiometers 0.25W 250V Resistor POT 20K OHM 1/4"""" SQ CERM MT Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, 15 Turn 20K; Track Resistance Vishay
Technology / Construction Cermet CERMET Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details