Vishay Precision Group Trimmer Potentiometers T63YB202KT20

Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YB-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-2.0K-ND
Trimmer Potentiometers T63YB-2.0K-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3747049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747049
Trimmer Potentiometers 3747049
Vishay T63YB202KT20

Vishay T63YB202KT20

Supplier's Site
Trimmer Potentiometers - 3747049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747049P
Trimmer Potentiometers 3747049P
Vishay T63YB202KT20

Vishay T63YB202KT20

Supplier's Site
Trimmer Potentiometers - 1679525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679525
Trimmer Potentiometers 1679525
Vishay T63YB202KT20

Vishay T63YB202KT20

Supplier's Site
POT 2.0K OHM 1/4
Anaheim, CA, United States
POT 2.0K OHM 1/4"""" SQ CERM MT
T63YB202KT20
POT 2.0K OHM 1/4"""" SQ CERM MT T63YB202KT20
POT 2.0Kohm 1/4"""" SQ CERM MT

POT 2.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
0.25W Resistor - 80-T63YB202KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63YB202KT20
0.25W Resistor 80-T63YB202KT20
Cermet Trimmer Resistor, 2kR, 0.25W, 15 Turn, PCB Mount Product overview: T63YB202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB202KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 2kR, 0.25W, 15 Turn, PCB Mount Product overview: T63YB202KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB202KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 2K, 15Turn, Thd; Track Resistance Vishay - 26M4583 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2K, 15Turn, Thd; Track Resistance Vishay
26M4583
Trimmer, Pot, 2K, 15Turn, Thd; Track Resistance Vishay 26M4583
TRIMMER, POT, 2K, 15TURN, THD; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 2K, 15TURN, THD; Track Resistance:2kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 2 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH - 70218594 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
70218594
Trimmer;Cermet;Rest 2 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH 70218594
Multi-Turn Sealed Container Cermet Trimmer Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life. Features 0.25 Watt at 85°C Industrial Grade CECC 41 100 MIL-R-22097 Multiturn Operation A Low Contact Resistance Variation Tight Tolerancing Low End Contact Resistance

Multi-Turn Sealed Container Cermet Trimmer
Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life.
Features

  • 0.25 Watt at 85°C
  • Industrial Grade
  • CECC 41 100
  • MIL-R-22097
  • Multiturn Operation
  • A Low Contact Resistance Variation
  • Tight Tolerancing
  • Low End Contact Resistance
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number T63YB-2.0K-ND 3747049 3747049P T63YB202KT20 80-T63YB202KT20 26M4583 70218594
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers POT 2.0K OHM 1/4"""" SQ CERM MT 0.25W Resistor Trimmer, Pot, 2K, 15Turn, Thd; Track Resistance Vishay Trimmer;Cermet;Rest 2 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
Technology / Construction Cermet Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole; PCB
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Single Resistor Multiturn
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers