Vishay Precision Group Trimmer Potentiometers T63YB201KT20

Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YB-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-200-ND
Trimmer Potentiometers T63YB-200-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 200 OHM 1/4
Anaheim, CA, United States
POT 200 OHM 1/4"""" SQ CERM MT
T63YB201KT20
POT 200 OHM 1/4"""" SQ CERM MT T63YB201KT20
POT 200ohm 1/4"""" SQ CERM MT

POT 200ohm 1/4"""" SQ CERM MT

Supplier's Site
0.25W 250V Resistor - 80-T63YB201KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
80-T63YB201KT20
0.25W 250V Resistor 80-T63YB201KT20
200R Cermet Trimmer Resistor, 0.25W, 250V, 15 Turns, PCB Mount Product overview: T63YB201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB201KT20 can be used for catalog matching and distributor lookup.

200R Cermet Trimmer Resistor, 0.25W, 250V, 15 Turns, PCB Mount Product overview: T63YB201KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB201KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3747011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747011
Trimmer Potentiometers 3747011
Vishay T63YB201KT20

Vishay T63YB201KT20

Supplier's Site
Trimmer Potentiometers - 3747011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747011P
Trimmer Potentiometers 3747011P
Vishay T63YB201KT20

Vishay T63YB201KT20

Supplier's Site
Trimmer Potentiometers - 1679524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679524
Trimmer Potentiometers 1679524
Vishay T63YB201KT20

Vishay T63YB201KT20

Supplier's Site
Trimmer, Potentiometer, 200 Ohm 15Turn Thru Hole; Trimpot Type Vishay - 70M6912 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 200 Ohm 15Turn Thru Hole; Trimpot Type Vishay
70M6912
Trimmer, Potentiometer, 200 Ohm 15Turn Thru Hole; Trimpot Type Vishay 70M6912
TRIMMER, POTENTIOMETER, 200 OHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 200 OHM 15TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 200R, 15Turn, Thd; Track Resistance Vishay - 26M4586 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 15Turn, Thd; Track Resistance Vishay
26M4586
Trimmer, Pot, 200R, 15Turn, Thd; Track Resistance Vishay 26M4586
TRIMMER, POT, 200R, 15TURN, THD; Track Resistance:200ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 200R, 15TURN, THD; Track Resistance:200ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63YB-200-ND T63YB201KT20 80-T63YB201KT20 3747011 3747011P 70M6912 26M4586
Product Name Trimmer Potentiometers POT 200 OHM 1/4"""" SQ CERM MT 0.25W 250V Resistor Trimmer Potentiometers Trimmer Potentiometers Trimmer, Potentiometer, 200 Ohm 15Turn Thru Hole; Trimpot Type Vishay Trimmer, Pot, 200R, 15Turn, Thd; Track Resistance Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details