1 MOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
POT 1.0Mohm 1/4"""" SQ CERM MT
1MR Cermet Trimmer Resistor, 0.25W, 250V, 15 Turns, Linear Product overview: T63YB105KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB105KT20 can be used for catalog matching and distributor lookup.
TRIMMER, POT, 1M, 15TURN, THD; Track Resistance:1Mohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | T63YB-1.0M-ND | T63YB105KT20 | 80-T63YB105KT20 | 26M4579 |
| Product Name | Trimmer Potentiometers | POT 1.0M OHM 1/4"""" SQ CERM MT | 0.25W 250V Resistor | Trimmer, Pot, 1M, 15Turn, Thd; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | CERMET | |
| Mounting / Packaging | ThroughHole | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Resistance Range | 1.00E6 ohms |