Vishay Precision Group Trimmer Potentiometers T63YB104KT20

Description
Vishay T63YB104KT20
Request a Quote Datasheet
Description
Vishay T63YB104KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3747106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747106
Trimmer Potentiometers 3747106
Vishay T63YB104KT20

Vishay T63YB104KT20

Supplier's Site
Trimmer Potentiometers - 3747106P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747106P
Trimmer Potentiometers 3747106P
Vishay T63YB104KT20

Vishay T63YB104KT20

Supplier's Site
Trimmer Potentiometers - 1693143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693143
Trimmer Potentiometers 1693143
Vishay T63YB104KT20

Vishay T63YB104KT20

Supplier's Site
0.25W 250V Resistor - 80-T63YB104KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
80-T63YB104KT20
0.25W 250V Resistor 80-T63YB104KT20
100kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB104KT20 can be used for catalog matching and distributor lookup.

100kR Cermet Trimmer Resistor, 0.25W, 250V, Linear, 15 Turns Product overview: T63YB104KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB104KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63YB-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-100K-ND
Trimmer Potentiometers T63YB-100K-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 100K OHM 1/4
Anaheim, CA, United States
POT 100K OHM 1/4"""" SQ CERM MT
T63YB104KT20
POT 100K OHM 1/4"""" SQ CERM MT T63YB104KT20
POT 100Kohm 1/4"""" SQ CERM MT

POT 100Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay - 61M2851 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay
61M2851
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay 61M2851
TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer;Cermet;Rest 100 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH - 70218599 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
70218599
Trimmer;Cermet;Rest 100 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH 70218599
Multi-Turn Sealed Container Cermet Trimmer Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life. Features 0.25 Watt at 85°C Industrial Grade CECC 41 100 MIL-R-22097 Multiturn Operation A Low Contact Resistance Variation Tight Tolerancing Low End Contact Resistance

Multi-Turn Sealed Container Cermet Trimmer
Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life.
Features

  • 0.25 Watt at 85°C
  • Industrial Grade
  • CECC 41 100
  • MIL-R-22097
  • Multiturn Operation
  • A Low Contact Resistance Variation
  • Tight Tolerancing
  • Low End Contact Resistance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3747106 3747106P 80-T63YB104KT20 T63YB-100K-ND T63YB104KT20 61M2851 70218599
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W 250V Resistor Trimmer Potentiometers POT 100K OHM 1/4"""" SQ CERM MT Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer;Cermet;Rest 100 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; PCB
Configuration Multiturn Multiturn Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Technology / Construction CERMET Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers