Vishay Precision Group Trimmer Potentiometers T63YB103KT20

Description
Vishay T63YB103KT20
Request a Quote Datasheet
Description
Vishay T63YB103KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3747077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747077
Trimmer Potentiometers 3747077
Vishay T63YB103KT20

Vishay T63YB103KT20

Supplier's Site
Trimmer Potentiometers - 3747077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747077P
Trimmer Potentiometers 3747077P
Vishay T63YB103KT20

Vishay T63YB103KT20

Supplier's Site
Trimmer Potentiometers - 1693140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693140
Trimmer Potentiometers 1693140
Vishay T63YB103KT20

Vishay T63YB103KT20

Supplier's Site
POT 10K OHM 1/4
Anaheim, CA, United States
POT 10K OHM 1/4"""" SQ CERM MT
T63YB103KT20
POT 10K OHM 1/4"""" SQ CERM MT T63YB103KT20
POT 10Kohm 1/4"""" SQ CERM MT

POT 10Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63YB-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-10K-ND
Trimmer Potentiometers T63YB-10K-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1375093-T63YB103KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1375093-T63YB103KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1375093-T63YB103KT20
Win Source Part Number: 1375093-T63YB103KT20 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: Vishay Sfernice Series: T63 Package: Tube Product Status: Active Mounting Type: Through Hole HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Termination Style: PC Pins Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1375093-T63YB103KT20
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
Mfr: Vishay Sfernice
Series: T63
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: PC Pins
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
0.25W Resistor - 80-T63YB103KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63YB103KT20
0.25W Resistor 80-T63YB103KT20
Cermet Trimmer Resistor 10kΩ 10% 0.25W Thru-Hole Product overview: T63YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103KT20 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor 10kΩ 10% 0.25W Thru-Hole Product overview: T63YB103KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - T63YB103KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T63YB103KT20
Trimmer Potentiometers T63YB103KT20
TRIMMER 10K OHM 0.25W PC PIN TOP

TRIMMER 10K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay - 16M1780 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay
16M1780
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay 16M1780
TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 15 Turn 10K; Track Resistance Vishay - 26M4580 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 15 Turn 10K; Track Resistance Vishay
26M4580
Trimmer, 15 Turn 10K; Track Resistance Vishay 26M4580
TRIMMER, 15 TURN 10K; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 15 TURN 10K; Track Resistance:10kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 10 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH - 70218596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 10 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
70218596
Trimmer;Cermet;Rest 10 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH 70218596
Multi-Turn Sealed Container Cermet Trimmer Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life. Features 0.25 Watt at 85°C Industrial Grade CECC 41 100 MIL-R-22097 Multiturn Operation A Low Contact Resistance Variation Tight Tolerancing Low End Contact Resistance

Multi-Turn Sealed Container Cermet Trimmer
Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life.
Features

  • 0.25 Watt at 85°C
  • Industrial Grade
  • CECC 41 100
  • MIL-R-22097
  • Multiturn Operation
  • A Low Contact Resistance Variation
  • Tight Tolerancing
  • Low End Contact Resistance
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3747077 3747077P T63YB103KT20 T63YB-10K-ND 1375093-T63YB103KT20 80-T63YB103KT20 T63YB103KT20 16M1780 26M4580 70218596
Product Name Trimmer Potentiometers Trimmer Potentiometers POT 10K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, 15 Turn 10K; Track Resistance Vishay Trimmer;Cermet;Rest 10 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole; Through Hole ThroughHole ThroughHole ThroughHole; PCB
Configuration Multiturn Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Technology / Construction Cermet Cermet Cermet CERMET Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details