Vishay Precision Group Trimmer Potentiometer T63YB103JT20

Description
SFERNICE POTENTIOMETERS & TRIMME Product overview: T63YB103JT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103JT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SFERNICE POTENTIOMETERS & TRIMME Product overview: T63YB103JT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103JT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer - 80-T63YB103JT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-T63YB103JT20
Trimmer Potentiometer 80-T63YB103JT20
SFERNICE POTENTIOMETERS & TRIMME Product overview: T63YB103JT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103JT20 can be used for catalog matching and distributor lookup.

SFERNICE POTENTIOMETERS & TRIMME Product overview: T63YB103JT20 from Vishay / Sfernice is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB103JT20 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1097822-T63YB103JT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1097822-T63YB103JT20
Win Source Part Number: 1097822-T63YB103JT20 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: * Package: Tube Standard Package: 500 Alternative Parts (Cross-Reference): 3266W-1-103LF; 3362P-1-103LF; 3006P-1-103LF; T93YA103KT20; T63YB103KT20; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice Other Names: 716-T63YB103JT20

Win Source Part Number: 1097822-T63YB103JT20
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: *
Package: Tube
Standard Package: 500
Alternative Parts (Cross-Reference): 3266W-1-103LF; 3362P-1-103LF; 3006P-1-103LF; T93YA103KT20; T63YB103KT20;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice
Other Names: 716-T63YB103JT20

Buy Now
Trimmer Potentiometers - 716-T63YB103JT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T63YB103JT20-ND
Trimmer Potentiometers 716-T63YB103JT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometers - T63YB103JT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T63YB103JT20
Trimmer Potentiometers T63YB103JT20
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site
T63 Yb 10K 5% Tu E3 / Tube Vishay - 70M6908 - Newark, An Avnet Company
Chicago, IL, United States
T63 Yb 10K 5% Tu E3 / Tube Vishay
70M6908
T63 Yb 10K 5% Tu E3 / Tube Vishay 70M6908
T63 YB 10K 5% TU e3 / TUBE

T63 YB 10K 5% TU e3 / TUBE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-T63YB103JT20 1097822-T63YB103JT20 716-T63YB103JT20-ND T63YB103JT20 70M6908
Product Name Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers T63 Yb 10K 5% Tu E3 / Tube Vishay
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details