Vishay Precision Group Trimmer Potentiometers T63YB102KT20

Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-1.0K-ND
Trimmer Potentiometers T63YB-1.0K-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
0.25W Resistor - 80-T63YB102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63YB102KT20
0.25W Resistor 80-T63YB102KT20
1kR Cermet Trimmer Resistor, 0.25W, 15 Turn, PCB Mount Product overview: T63YB102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB102KT20 can be used for catalog matching and distributor lookup.

1kR Cermet Trimmer Resistor, 0.25W, 15 Turn, PCB Mount Product overview: T63YB102KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3747033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747033
Trimmer Potentiometers 3747033
Vishay T63YB102KT20

Vishay T63YB102KT20

Supplier's Site
Trimmer Potentiometers - 3747033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747033P
Trimmer Potentiometers 3747033P
Vishay T63YB102KT20

Vishay T63YB102KT20

Supplier's Site
Trimmer Potentiometers - 1693139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1693139
Trimmer Potentiometers 1693139
Vishay T63YB102KT20

Vishay T63YB102KT20

Supplier's Site
POT 1.0K OHM 1/4
Anaheim, CA, United States
POT 1.0K OHM 1/4"""" SQ CERM MT
T63YB102KT20
POT 1.0K OHM 1/4"""" SQ CERM MT T63YB102KT20
POT 1.0Kohm 1/4"""" SQ CERM MT

POT 1.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay - 61M2850 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay
61M2850
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay 61M2850
TRIMMER POTENTIOMETER, 1KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay - 34M8896 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay
34M8896
Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay 34M8896
TRIMMER, POT, 1K, 15TURN, THD; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 1K, 15TURN, THD; Track Resistance:1kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer;Cermet;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH - 70218593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH
70218593
Trimmer;Cermet;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH 70218593
Multi-Turn Sealed Container Cermet Trimmer Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life. Features 0.25 Watt at 85°C Industrial Grade CECC 41 100 MIL-R-22097 Multiturn Operation A Low Contact Resistance Variation Tight Tolerancing Low End Contact Resistance

Multi-Turn Sealed Container Cermet Trimmer
Due to their square shape and small size (6.8 × 6.8 × 5 mm), the multiturn trimmers of the T63 series are ideally suited for PCB use, enabling high density board mounting with reduced space requirement between cards. Four versions are available differing by the top or side position of the adjustment screw and by PC pins configuration. The use of cermet for the resistive track ensures an excellent stability of nominal specifications throughout life.
Features

  • 0.25 Watt at 85°C
  • Industrial Grade
  • CECC 41 100
  • MIL-R-22097
  • Multiturn Operation
  • A Low Contact Resistance Variation
  • Tight Tolerancing
  • Low End Contact Resistance
Supplier's Site
Trimmer Potentiometers - T63YB102KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T63YB102KT20
Trimmer Potentiometers T63YB102KT20
TRIMMER 1K OHM 0.25W PC PIN TOP

TRIMMER 1K OHM 0.25W PC PIN TOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number T63YB-1.0K-ND 80-T63YB102KT20 3747033 3747033P T63YB102KT20 61M2850 34M8896 70218593 T63YB102KT20
Product Name Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometers Trimmer Potentiometers POT 1.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 1K, 15Turn, Thd; Track Resistance Vishay Trimmer;Cermet;Rest 1 Kilohms;PCB;Linear;Pwr-Rtg 0.25W;Dim 6.8mmLx6.8mmWx5mmH Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole ThroughHole ThroughHole; PCB ThroughHole; Through Hole
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details