Vishay Precision Group 0.25W Resistor T63YB101KT20

Description
Trimmer Resistor 100R 0.25W 15 Turn Cermet PCB Mount Product overview: T63YB101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trimmer Resistor 100R 0.25W 15 Turn Cermet PCB Mount Product overview: T63YB101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB101KT20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Resistor - 80-T63YB101KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63YB101KT20
0.25W Resistor 80-T63YB101KT20
Trimmer Resistor 100R 0.25W 15 Turn Cermet PCB Mount Product overview: T63YB101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB101KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistor 100R 0.25W 15 Turn Cermet PCB Mount Product overview: T63YB101KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YB101KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
POT 100 OHM 1/4
Anaheim, CA, United States
POT 100 OHM 1/4"""" SQ CERM MT
T63YB101KT20
POT 100 OHM 1/4"""" SQ CERM MT T63YB101KT20
POT 100ohm 1/4"""" SQ CERM MT

POT 100ohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63YB-100-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YB-100-ND
Trimmer Potentiometers T63YB-100-ND
100 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Vishay - 70M6906 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Vishay
70M6906
Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Vishay 70M6906
TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100 OHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100R, 15Turn, Thd; Track Resistance Vishay - 26M4582 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100R, 15Turn, Thd; Track Resistance Vishay
26M4582
Trimmer, Pot, 100R, 15Turn, Thd; Track Resistance Vishay 26M4582
TRIMMER, POT, 100R, 15TURN, THD; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 100R, 15TURN, THD; Track Resistance:100ohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T63YB101KT20 T63YB101KT20 T63YB-100-ND 70M6906 26M4582
Product Name 0.25W Resistor POT 100 OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer Potentiometer, 100 Ohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 100R, 15Turn, Thd; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details