Vishay Intertechnology, Inc. Trimmer Potentiometers T63YA104KT20

Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - T63YA-100K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YA-100K-ND
Trimmer Potentiometers T63YA-100K-ND
100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

100 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 100K OHM 1/4
Anaheim, CA, United States
POT 100K OHM 1/4"""" SQ CERM MT
T63YA104KT20
POT 100K OHM 1/4"""" SQ CERM MT T63YA104KT20
POT 100Kohm 1/4"""" SQ CERM MT

POT 100Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay - 70M6883 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay
70M6883
Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay 70M6883
TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T63YA-100K-ND T63YA104KT20 70M6883
Product Name Trimmer Potentiometers POT 100K OHM 1/4"""" SQ CERM MT Trimmer Potentiometer, 100Kohm 15Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details