Vishay Precision Group POT 10K OHM 1/4"""" SQ CERM MT T63YA103KT20

Description
POT 10Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 10Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 10K OHM 1/4
Anaheim, CA, United States
POT 10K OHM 1/4"""" SQ CERM MT
T63YA103KT20
POT 10K OHM 1/4"""" SQ CERM MT T63YA103KT20
POT 10Kohm 1/4"""" SQ CERM MT

POT 10Kohm 1/4"""" SQ CERM MT

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1340721-T63YA103KT20 - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1340721-T63YA103KT20
Potentiometers, Variable Resistors - Trimmer Potentiometers 1340721-T63YA103KT20
Win Source Part Number: 1340721-T63YA103KT20 Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: T63 Termination Style: PC Pins Package: Tube Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm) Standard Package: 50 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable HTSUS: 8533.40.8050 Mfr: Vishay Sfernice

Win Source Part Number: 1340721-T63YA103KT20
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: T63
Termination Style: PC Pins
Package: Tube
Size / Dimension: Rectangular - 0.268" x 0.197" Face (6.80mm x 5.00mm)
Standard Package: 50
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8050
Mfr: Vishay Sfernice

Buy Now Datasheet
Trimmer Potentiometers - T63YA-10K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YA-10K-ND
Trimmer Potentiometers T63YA-10K-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay - 21M5703 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay
21M5703
Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay 21M5703
TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T63YA103KT20 1340721-T63YA103KT20 T63YA-10K-ND 21M5703
Product Name POT 10K OHM 1/4"""" SQ CERM MT Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm 15Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data