Vishay Intertechnology, Inc. POT 1.0K OHM 1/4"""" SQ CERM MT T63YA102KT20

Description
POT 1.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 1.0Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 1.0K OHM 1/4
Anaheim, CA, United States
POT 1.0K OHM 1/4"""" SQ CERM MT
T63YA102KT20
POT 1.0K OHM 1/4"""" SQ CERM MT T63YA102KT20
POT 1.0Kohm 1/4"""" SQ CERM MT

POT 1.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63YA-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63YA-1.0K-ND
Trimmer Potentiometers T63YA-1.0K-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-T63YA102KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-T63YA102KT20
0.25W Trimmer Potentiometer 80-T63YA102KT20
TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: T63YA102KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YA102KT20 can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W PC PIN TOP Product overview: T63YA102KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63YA102KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay - 70M6882 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay
70M6882
Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay 70M6882
TRIMMER POTENTIOMETER, 1KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T63YA102KT20 T63YA-1.0K-ND 80-T63YA102KT20 70M6882
Product Name POT 1.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer, 1Kohm 15Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet CERMET Cermet
Resistance Range 1000 ohms 1000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details