Vishay Precision Group POT 50K OHM 1/4"""" SQ CERM MT T63XB503KT20

Description
POT 50Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet
Description
POT 50Kohm 1/4"""" SQ CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 50K OHM 1/4
Anaheim, CA, United States
POT 50K OHM 1/4"""" SQ CERM MT
T63XB503KT20
POT 50K OHM 1/4"""" SQ CERM MT T63XB503KT20
POT 50Kohm 1/4"""" SQ CERM MT

POT 50Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-50K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-50K-ND
Trimmer Potentiometers T63XB-50K-ND
50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3747235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747235
Trimmer Potentiometers 3747235
Vishay T63XB503KT20

Vishay T63XB503KT20

Supplier's Site
Trimmer Potentiometers - 3747235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747235P
Trimmer Potentiometers 3747235P
Vishay T63XB503KT20

Vishay T63XB503KT20

Supplier's Site
Trimmer Potentiometers - 1679535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679535
Trimmer Potentiometers 1679535
Vishay T63XB503KT20

Vishay T63XB503KT20

Supplier's Site
Through-Hole Resistor - 80-T63XB503KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
80-T63XB503KT20
Through-Hole Resistor 80-T63XB503KT20
Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 50K Product overview: T63XB503KT20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB503KT20 can be used for catalog matching and distributor lookup.

Trimmer Resistors - Through Hole 1/4"SQ H/ADJ 50K Product overview: T63XB503KT20 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB503KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Vishay - 70M6878 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Vishay
70M6878
Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Vishay 70M6878
TRIMMER POTENTIOMETER, 50KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 50KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:50kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number T63XB503KT20 T63XB-50K-ND 3747235 3747235P 80-T63XB503KT20 70M6878
Product Name POT 50K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Through-Hole Resistor Trimmer Potentiometer, 50Kohm 15Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data