Vishay Precision Group Trimmer Potentiometers T63XB502KT20

Description
Vishay T63XB502KT20
Request a Quote Datasheet
Description
Vishay T63XB502KT20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3747207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
3747207
Trimmer Potentiometers 3747207
Vishay T63XB502KT20

Vishay T63XB502KT20

Supplier's Site
Trimmer Potentiometers - 1679532 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679532
Trimmer Potentiometers 1679532
Vishay T63XB502KT20

Vishay T63XB502KT20

Supplier's Site
POT 5.0K OHM 1/4
Anaheim, CA, United States
POT 5.0K OHM 1/4"""" SQ CERM MT
T63XB502KT20
POT 5.0K OHM 1/4"""" SQ CERM MT T63XB502KT20
POT 5.0Kohm 1/4"""" SQ CERM MT

POT 5.0Kohm 1/4"""" SQ CERM MT

Supplier's Site
Trimmer Potentiometers - T63XB-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T63XB-5.0K-ND
Trimmer Potentiometers T63XB-5.0K-ND
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
0.25W Resistor - 80-T63XB502KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-T63XB502KT20
0.25W Resistor 80-T63XB502KT20
5kR Cermet Trimmer Resistor, 0.25W, 15 Turns, PCB Mount Product overview: T63XB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB502KT20 can be used for catalog matching and distributor lookup.

5kR Cermet Trimmer Resistor, 0.25W, 15 Turns, PCB Mount Product overview: T63XB502KT20 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T63XB502KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay - 89K7227 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay
89K7227
Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay 89K7227
TRIMMER POTENTIOMETER, 5KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 15TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:15Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay - 26M4575 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay
26M4575
Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay 26M4575
TRIMMER, POT, 5K, 15TURN, THD; Track Resistance:5kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, POT, 5K, 15TURN, THD; Track Resistance:5kohm; No. of Turns:15Turns; Potentiometer Mounting:Through Hole; Product Range:T63 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3747207 T63XB502KT20 T63XB-5.0K-ND 80-T63XB502KT20 89K7227 26M4575
Product Name Trimmer Potentiometers POT 5.0K OHM 1/4"""" SQ CERM MT Trimmer Potentiometers 0.25W Resistor Trimmer Potentiometer, 5Kohm 15Turn Through Hole; Trimpot Type Vishay Trimmer, Pot, 5K, 15Turn, Thd; Track Resistance Vishay
Mounting / Packaging ThroughHole; Pin ThroughHole ThroughHole ThroughHole
Configuration Multiturn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet CERMET Cermet
Resistance Range 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data